Molex Connectors Crimp Contacts, Commercial, Stamped & Formed 42815-0144

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Crimp Contacts, Commercial, Stamped & Formed - 42815-0144 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
42815-0144
Connectors Crimp Contacts, Commercial, Stamped & Formed 42815-0144
CUT STRIP - MF SR CRIMP TERM F SILVER 14-16AWG

CUT STRIP - MF SR CRIMP TERM F SILVER 14-16AWG

Buy Now
Contact, Mini-Fitr Sr.t, 42815 Series, Socket, 16 Awg, 14 Awg, Crimp, Copper Alloy Rohs Compliant Molex - 58Y4048 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Mini-Fitr Sr.t, 42815 Series, Socket, 16 Awg, 14 Awg, Crimp, Copper Alloy Rohs Compliant Molex
58Y4048
Contact, Mini-Fitr Sr.t, 42815 Series, Socket, 16 Awg, 14 Awg, Crimp, Copper Alloy Rohs Compliant Molex 58Y4048
Contact, Mini-Fitr Sr.T, 42815 Series, Socket, 16 AWG, 14 AWG, Crimp, Copper Alloy RoHS Compliant: Yes

Contact, Mini-Fitr Sr.T, 42815 Series, Socket, 16 AWG, 14 AWG, Crimp, Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 14Awg, Crimp; Product Range Molex - 55Y0317 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 14Awg, Crimp; Product Range Molex
55Y0317
Contact, Socket, 14Awg, Crimp; Product Range Molex 55Y0317
CONTACT, SOCKET, 14AWG, CRIMP; Product Range:Mini-Fit Sr. 42815 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Silver Plated Contacts; Wire Size AWG Min:16AWG RoHS Compliant: Yes

CONTACT, SOCKET, 14AWG, CRIMP; Product Range:Mini-Fit Sr. 42815 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Silver Plated Contacts; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 42815-0144 42815-0144 58Y4048 55Y0317
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Mini-Fitr Sr.t, 42815 Series, Socket, 16 Awg, 14 Awg, Crimp, Copper Alloy Rohs Compliant Molex Contact, Socket, 14Awg, Crimp; Product Range Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
PCI Express - 10018783-00002MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details