Contact SKT Crimp ST Cable Mount 10-12AWG Mini-Fit Sr. T/R Product overview: 42815-0114 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-42815-0114 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973930-42815-0114
Termination: Crimp
Current Rating: 50 A
Number of Contacts: 1
Gender: Female
Contact Plating: Silver
Plating: Tin
Categories: Terminals
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Wire/Cable Gauge: 10 AWG
Connector
CONTACT, SOCKET, 10AWG, CRIMP; Product Range:Mini-Fit Sr. 42815 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Silver Plated Contacts; Wire Size AWG Min:12AWG RoHS Compliant: Yes
Contact, Mini-Fitr Sr.T, 42815 Series, Socket, 12 AWG, 10 AWG, Crimp, Copper Alloy RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-42815-0114 | 973930-42815-0114 | 42815-0114 | 55Y5120 | 71Y7348 |
| Product Name | Electronic Connector | Terminals - 42815-0114 | Contact, Socket, 10Awg, Crimp; Product Range Molex | Contact, Mini-Fitr Sr.t, 42815 Series, Socket, 12 Awg, 10 Awg, Crimp, Copper Alloy Rohs Compliant Molex | |
| Current Rating | 50.0 amps | 50.0 amps |