Molex Circular Connectors - Circular Connectors - Housings - 42474-1041 42474-1041

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024272-42474-1041 Packaging: Bulk Number of Positions: 10 Pitch: 4.191 mm Color: Black Connector Type: Receptacle, Socket Number of Rows: 2 Row Spacing: 4.191 mm Termination: Crimp Length: 52.8 mm Housing Material: Nylon Orientation: Straight Housing Color: Black Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 15-06-0060; 15-06-0061; 15-06-00800424741041 ; 424741041; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 19.6 mm Mount: Panel RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024272-42474-1041 Packaging: Bulk Number of Positions: 10 Pitch: 4.191 mm Color: Black Connector Type: Receptacle, Socket Number of Rows: 2 Row Spacing: 4.191 mm Termination: Crimp Length: 52.8 mm Housing Material: Nylon Orientation: Straight Housing Color: Black Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 15-06-0060; 15-06-0061; 15-06-00800424741041 ; 424741041; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 19.6 mm Mount: Panel RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 42474-1041 - 1024272-42474-1041 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 42474-1041
1024272-42474-1041
Circular Connectors - Circular Connectors - Housings - 42474-1041 1024272-42474-1041
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024272-42474-1041 Packaging: Bulk Number of Positions: 10 Pitch: 4.191 mm Color: Black Connector Type: Receptacle, Socket Number of Rows: 2 Row Spacing: 4.191 mm Termination: Crimp Length: 52.8 mm Housing Material: Nylon Orientation: Straight Housing Color: Black Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 15-06-0060; 15-06-0061; 15-06-00800424741041 ; 424741041; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 19.6 mm Mount: Panel RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024272-42474-1041
Packaging: Bulk
Number of Positions: 10
Pitch: 4.191 mm
Color: Black
Connector Type: Receptacle, Socket
Number of Rows: 2
Row Spacing: 4.191 mm
Termination: Crimp
Length: 52.8 mm
Housing Material: Nylon
Orientation: Straight
Housing Color: Black
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 15-06-0060; 15-06-0061; 15-06-00800424741041; 424741041;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 19.6 mm
Mount: Panel
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C

Buy Now
Minifit Jr Bmi Pmrcpt Dlrw V-0 10Ckt Blk Molex - 55R8820 - Newark, An Avnet Company
Chicago, IL, United States
Minifit Jr Bmi Pmrcpt Dlrw V-0 10Ckt Blk Molex
55R8820
Minifit Jr Bmi Pmrcpt Dlrw V-0 10Ckt Blk Molex 55R8820
MINIFIT JR BMI PMRCPT DLRW V-0 10CKT BLK

MINIFIT JR BMI PMRCPT DLRW V-0 10CKT BLK

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1024272-42474-1041 55R8820
Product Name Circular Connectors - Circular Connectors - Housings - 42474-1041 Minifit Jr Bmi Pmrcpt Dlrw V-0 10Ckt Blk Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.5mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
HBB Series: High Power, Quick Release Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details