Molex Modular Connectors - 0424108312 424108312

Description
Manufacturer: Molex, LLC Win Source Part Number: 906791-0424108312 Series: 42410 Operating Temperature Range: -40°C ~ 85°C Features: Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat3 Package: Tray Mounting: Through Hole Family Name: 042410 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1260 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 42410-8312, 424108312, 042410-8312, Q7689892AA, 0424108312-E, 424108312-E, 42410-8312-E, 042410-8312-E, WM5565
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 906791-0424108312 Series: 42410 Operating Temperature Range: -40°C ~ 85°C Features: Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat3 Package: Tray Mounting: Through Hole Family Name: 042410 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1260 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 42410-8312, 424108312, 042410-8312, Q7689892AA, 0424108312-E, 424108312-E, 42410-8312-E, 042410-8312-E, WM5565
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors - 0424108312 - 906791-0424108312 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 0424108312
906791-0424108312
Modular Connectors - 0424108312 906791-0424108312
Manufacturer: Molex, LLC Win Source Part Number: 906791-0424108312 Series: 42410 Operating Temperature Range: -40°C ~ 85°C Features: Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat3 Package: Tray Mounting: Through Hole Family Name: 042410 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1260 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 42410-8312, 424108312, 042410-8312, Q7689892AA, 0424108312-E, 424108312-E, 42410-8312-E, 042410-8312-E, WM5565

Manufacturer: Molex, LLC
Win Source Part Number: 906791-0424108312
Series: 42410
Operating Temperature Range: -40°C ~ 85°C
Features: Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat3
Package: Tray
Mounting: Through Hole
Family Name: 042410
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1260
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 42410-8312, 424108312, 042410-8312, Q7689892AA, 0424108312-E, 424108312-E, 42410-8312-E, 042410-8312-E, WM5565

Buy Now Datasheet
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks - 1333890-0424108312 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
1333890-0424108312
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks 1333890-0424108312
Manufacturer: Molex Win Source Part Number: 1333890-0424108312 Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks Packaging: Tray Features: Board Lock, Panel Stops Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Contact Material: Phosphor Bronze Shielding: Unshielded Housing Material: Polyester Orientation: Vertical Number of Ports: 1 Standard Package: 1,260 Mounting: Through Hole Ratings: Cat3 LED Color: Does Not Contain LED Tab Direction: User Selectable Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 42410-8312,424108312 ,042410-8312,Q768989 2AA,0424108312-E,424 108312-E,42410-8312- E,042410-8312-E,WM55 65 Base Product Number: 042410 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333890-0424108312
Category: Connectors, Interconnects>Modular Connectors>Modular Connector Jacks
Packaging: Tray
Features: Board Lock, Panel Stops
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Contact Material: Phosphor Bronze
Shielding: Unshielded
Housing Material: Polyester
Orientation: Vertical
Number of Ports: 1
Standard Package: 1,260
Mounting: Through Hole
Ratings: Cat3
LED Color: Does Not Contain LED
Tab Direction: User Selectable
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 42410-8312,424108312,042410-8312,Q7689892AA,0424108312-E,424108312-E,42410-8312-E,042410-8312-E,WM5565
Base Product Number: 042410
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 906791-0424108312 1333890-0424108312
Product Name Modular Connectors - 0424108312 Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details