Molex Connectors 42410-8314

Description
MODJACKV 062 FLGLS 50AU W/O CLIP 8/8
Request a Quote Datasheet
Description
MODJACKV 062 FLGLS 50AU W/O CLIP 8/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 42410-8314 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
42410-8314
Connectors 42410-8314
MODJACKV 062 FLGLS 50AU W/O CLIP 8/8

MODJACKV 062 FLGLS 50AU W/O CLIP 8/8

Buy Now
Modular Connectors - 42410-8314 - 1020779-42410-8314 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 42410-8314
1020779-42410-8314
Modular Connectors - 42410-8314 1020779-42410-8314
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020779-42410-8314 Number of Positions: 8 Pitch: 2.54 mm Color: Black Connector Type: RJ45 Number of Positions Loaded: 8 Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 125 V Current Rating: 1.5 A Number of Contacts: 8 Gender: Female Length: 16 mm Shielding: Unshielded Housing Material: Polyester Orientation: Straight Contact Plating: Gold Housing Color: Black Number of Ports: 1 Contact Resistance: 20 mΩ Direction: User Selectable Contact Gender: Female Plating: Tin Categories: Modular Connectors Shell Material: Polyester Alternative Parts (Cross-Reference): 5569284-1; 42410-8360; 520260-4; 556416-2; 5557969-1; 520425-20424108314; 424-10-8314; 42410-8314.; 424108314; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Depth: 15.88 mm Mount: Panel, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 125 V REACH SVHC: Unknown Flammability Rating: UL94 V-0

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020779-42410-8314
Number of Positions: 8
Pitch: 2.54 mm
Color: Black
Connector Type: RJ45
Number of Positions Loaded: 8
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 125 V
Current Rating: 1.5 A
Number of Contacts: 8
Gender: Female
Length: 16 mm
Shielding: Unshielded
Housing Material: Polyester
Orientation: Straight
Contact Plating: Gold
Housing Color: Black
Number of Ports: 1
Contact Resistance: 20 mΩ
Direction: User Selectable
Contact Gender: Female
Plating: Tin
Categories: Modular Connectors
Shell Material: Polyester
Alternative Parts (Cross-Reference): 5569284-1; 42410-8360; 520260-4; 556416-2; 5557969-1; 520425-20424108314; 424-10-8314; 42410-8314.; 424108314;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Depth: 15.88 mm
Mount: Panel, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (DC): 125 V
REACH SVHC: Unknown
Flammability Rating: UL94 V-0

Buy Now
Singapore, Singapore
1.5A 125V Electronic Connector
366-42410-8314
1.5A 125V Electronic Connector 366-42410-8314
USB-A Connector, Female, 8 Pos, 1.5A, 125V, Thru-Hole, Straight Product overview: 42410-8314 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 125V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-42410-8314 can be used for catalog matching and distributor lookup.

USB-A Connector, Female, 8 Pos, 1.5A, 125V, Thru-Hole, Straight Product overview: 42410-8314 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 125V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-42410-8314 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Cat3 Rj45 Modular Jack, 8 Position, 1 Port; Connector Type Molex - 25M3625 - Newark, An Avnet Company
Chicago, IL, United States
Cat3 Rj45 Modular Jack, 8 Position, 1 Port; Connector Type Molex
25M3625
Cat3 Rj45 Modular Jack, 8 Position, 1 Port; Connector Type Molex 25M3625
CAT3 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Connector Type:RJ45; Product Range:42410 Series; Gender:Jack; No. of Contacts:8Contacts; No. of Positions:8Positions ; No. of Ports:1Ports; LAN Category:Cat3; No. of Loaded Contacts:8 RoHS Compliant: Yes

CAT3 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Connector Type:RJ45; Product Range:42410 Series; Gender:Jack; No. of Contacts:8Contacts; No. of Positions:8Positions; No. of Ports:1Ports; LAN Category:Cat3; No. of Loaded Contacts:8 RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rj45, Jack, 8P8C, Th; Modular Connector Type Molex - 56H9009 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 8P8C, Th; Modular Connector Type Molex
56H9009
Connector, Rj45, Jack, 8P8C, Th; Modular Connector Type Molex 56H9009
CONNECTOR, RJ45, JACK, 8P8C, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CONNECTOR, RJ45, JACK, 8P8C, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modjackv 062 Flgls 50Au W/o Clip 8/8 Rohs Compliant Molex - 79AH9990 - Newark, An Avnet Company
Chicago, IL, United States
Modjackv 062 Flgls 50Au W/o Clip 8/8 Rohs Compliant Molex
79AH9990
Modjackv 062 Flgls 50Au W/o Clip 8/8 Rohs Compliant Molex 79AH9990
MODJACKV 062 FLGLS 50AU W/O CLIP 8/8 ROHS COMPLIANT: YES

MODJACKV 062 FLGLS 50AU W/O CLIP 8/8 ROHS COMPLIANT: YES

Supplier's Site
Modular Connectors / Ethernet Connectors - 42410-8314 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
42410-8314
Modular Connectors / Ethernet Connectors 42410-8314
Modular Connectors / Ethernet Connectors VERT 8/8 RJ-45 flangeless stand pro

Modular Connectors / Ethernet Connectors VERT 8/8 RJ-45 flangeless stand pro

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 42410-8314 1020779-42410-8314 366-42410-8314 42410-8314 25M3625 56H9009 79AH9990 42410-8314
Product Name Connectors Modular Connectors - 42410-8314 1.5A 125V Electronic Connector Cat3 Rj45 Modular Jack, 8 Position, 1 Port; Connector Type Molex Connector, Rj45, Jack, 8P8C, Th; Modular Connector Type Molex Modjackv 062 Flgls 50Au W/o Clip 8/8 Rohs Compliant Molex Modular Connectors / Ethernet Connectors
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Solder Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221T10V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
SMB (M) St. Connector for RG316 Cable - ET-SBMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details