Molex Connectors 42410-8312

Description
MODJACKV 062 FLUSH 50AU W/O CL
Request a Quote Datasheet
Description
MODJACKV 062 FLUSH 50AU W/O CL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 42410-8312 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
42410-8312
Connectors 42410-8312
MODJACKV 062 FLUSH 50AU W/O CL

MODJACKV 062 FLUSH 50AU W/O CL

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Rj45, Jack, 8P8C, 1Port, Cat3; Modular Connector Type Molex - 13T7443 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 8P8C, 1Port, Cat3; Modular Connector Type Molex
13T7443
Connector, Rj45, Jack, 8P8C, 1Port, Cat3; Modular Connector Type Molex 13T7443
CONNECTOR, RJ45, JACK, 8P8C, 1PORT, CAT3; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CONNECTOR, RJ45, JACK, 8P8C, 1PORT, CAT3; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site
Rj45 Connector, Jack, 8P8C, 1Port, Th; Modular Connector Type Molex - 33AH2178 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 1Port, Th; Modular Connector Type Molex
33AH2178
Rj45 Connector, Jack, 8P8C, 1Port, Th; Modular Connector Type Molex 33AH2178
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes

Supplier's Site Datasheet
Modjackv 062 Flush 50Au W/o Clip 8/8 Rohs Compliant Molex - 79AH9989 - Newark, An Avnet Company
Chicago, IL, United States
Modjackv 062 Flush 50Au W/o Clip 8/8 Rohs Compliant Molex
79AH9989
Modjackv 062 Flush 50Au W/o Clip 8/8 Rohs Compliant Molex 79AH9989
MODJACKV 062 FLUSH 50AU W/O CLIP 8/8 ROHS COMPLIANT: YES

MODJACKV 062 FLUSH 50AU W/O CLIP 8/8 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 42410-8312 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
42410-8312
Modular Connectors / Ethernet Connectors 42410-8312
Modular Connectors / Ethernet Connectors VERT 8/8 PANEL STOP flush mnt stand pro

Modular Connectors / Ethernet Connectors VERT 8/8 PANEL STOP flush mnt stand pro

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 42410-8312 42410-8312 13T7443 79AH9989 42410-8312
Product Name Connectors Connector, Rj45, Jack, 8P8C, 1Port, Cat3; Modular Connector Type Molex Modjackv 062 Flush 50Au W/o Clip 8/8 Rohs Compliant Molex Modular Connectors / Ethernet Connectors
Gender Female / Jack Female / Jack
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190312 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details