Molex Modular Connectors / Ethernet Connectors 42410-6314

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Modular Connectors / Ethernet Connectors - 42410-6314 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
42410-6314
Modular Connectors / Ethernet Connectors 42410-6314
Modular Connectors / Ethernet Connectors VERT 6/4 RJ-11 flangeless stand pro

Modular Connectors / Ethernet Connectors VERT 6/4 RJ-11 flangeless stand pro

Buy Now Datasheet
Cat3 Rj11 Modular Jack, 6 Position, 1 Port; Modular Connector Type Molex - 65K3314 - Newark, An Avnet Company
Chicago, IL, United States
Cat3 Rj11 Modular Jack, 6 Position, 1 Port; Modular Connector Type Molex
65K3314
Cat3 Rj11 Modular Jack, 6 Position, 1 Port; Modular Connector Type Molex 65K3314
CAT3 RJ11 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole MountRoHS Compliant: Yes

CAT3 RJ11 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole MountRoHS Compliant: Yes

Supplier's Site Datasheet
Modular Conn, Jack, 6P4C, 1Port, Th; Modular Connector Type Molex - 01AH1173 - Newark, An Avnet Company
Chicago, IL, United States
Modular Conn, Jack, 6P4C, 1Port, Th; Modular Connector Type Molex
01AH1173
Modular Conn, Jack, 6P4C, 1Port, Th; Modular Connector Type Molex 01AH1173
MODULAR CONN, JACK, 6P4C, 1PORT, TH; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

MODULAR CONN, JACK, 6P4C, 1PORT, TH; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 42410-6314 42410-6314 65K3314 01AH1173
Product Name Modular Connectors / Ethernet Connectors Cat3 Rj11 Modular Jack, 6 Position, 1 Port; Modular Connector Type Molex Modular Conn, Jack, 6P4C, 1Port, Th; Modular Connector Type Molex
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Test Point, Pcb, Through Hole; Product Range Keystone - 84C9568 - Newark, An Avnet Company
Specs
Mounting Through Hole Mount
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details