LINE ADAPTER, RJ45 PLUG-BT SKT, 150MM; Connector to Connector:RJ45 Plug to BT Receptacle; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:-; Product Range:-; Connector Type A:RJ45 Plug; Connector Type B:BT RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Network Cables |
| Product Number | 74AC7001 |
| Product Name | Line Adapter, Rj45 Plug-Bt Skt, 150Mm; Connector To Connector Molex Premise Network |
| Connector Type | RJ-45; RJ45 Plug |