Molex Wire-Board Conn, Header, 10Pos, 3.96Mm; Connector Systems Molex 41791-0840

Description
WIRE-BOARD CONN, HEADER, 10POS, 3.96MM; Connector Systems:Power; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 41791 Series RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONN, HEADER, 10POS, 3.96MM; Connector Systems:Power; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 41791 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Conn, Header, 10Pos, 3.96Mm; Connector Systems Molex - 56H8882 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Conn, Header, 10Pos, 3.96Mm; Connector Systems Molex
56H8882
Wire-Board Conn, Header, 10Pos, 3.96Mm; Connector Systems Molex 56H8882
WIRE-BOARD CONN, HEADER, 10POS, 3.96MM; Connector Systems:Power; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 41791 Series RoHS Compliant: Yes

WIRE-BOARD CONN, HEADER, 10POS, 3.96MM; Connector Systems:Power; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 41791 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 56H8882
Product Name Wire-Board Conn, Header, 10Pos, 3.96Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 AC Power Inlet w/ 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
AC Power Entry Modules - 4302.2104 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Connector Cord Sets - A12A2MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details