Molex Power Entry Conn, Plug, 480V, 100A; Current Rating Molex 4100P7W

Description
POWER ENTRY CONN, PLUG, 480V, 100A; Current Rating:100A; Voltage Rating VAC:480V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP67; Colour:Red; Gender:PlugRoHS Compliant: Yes
Datasheet
Description
POWER ENTRY CONN, PLUG, 480V, 100A; Current Rating:100A; Voltage Rating VAC:480V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP67; Colour:Red; Gender:PlugRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Plug, 480V, 100A; Current Rating Molex - 06H9172 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Plug, 480V, 100A; Current Rating Molex
06H9172
Power Entry Conn, Plug, 480V, 100A; Current Rating Molex 06H9172
POWER ENTRY CONN, PLUG, 480V, 100A; Current Rating:100A; Voltage Rating VAC:480V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP67; Colour:Red; Gender:PlugRoHS Compliant: Yes

POWER ENTRY CONN, PLUG, 480V, 100A; Current Rating:100A; Voltage Rating VAC:480V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP67; Colour:Red; Gender:PlugRoHS Compliant: Yes

Supplier's Site Datasheet
P&s 3P 4W 100A/3P 480V Plug Wt Molex - 77AC9228 - Newark, An Avnet Company
Chicago, IL, United States
P&s 3P 4W 100A/3P 480V Plug Wt Molex
77AC9228
P&s 3P 4W 100A/3P 480V Plug Wt Molex 77AC9228
P&S 3P 4W 100A/3P 480V PLUG WT

P&S 3P 4W 100A/3P 480V PLUG WT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 06H9172 77AC9228
Product Name Power Entry Conn, Plug, 480V, 100A; Current Rating Molex P&s 3P 4W 100A/3P 480V Plug Wt Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products