Molex Mc 2P Mr 30In 16/1 Pvc Lds Molex 40807

Description
MC 2P MR 30IN 16/1 PVC LDS
Description
MC 2P MR 30IN 16/1 PVC LDS

Suppliers

Company
Product
Description
Supplier Links
Mc 2P Mr 30In 16/1 Pvc Lds Molex - 96B7968 - Newark, An Avnet Company
Chicago, IL, United States
Mc 2P Mr 30In 16/1 Pvc Lds Molex
96B7968
Mc 2P Mr 30In 16/1 Pvc Lds Molex 96B7968
MC 2P MR 30IN 16/1 PVC LDS

MC 2P MR 30IN 16/1 PVC LDS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96B7968
Product Name Mc 2P Mr 30In 16/1 Pvc Lds Molex
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm TNC Connectors, 90° Plug - 190909 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details