SENSOR CABLE ASSEMBLY; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:-; Accessory Type:Sensor Cordset; Connector Type A:Circular 4 Position Receptacle; Connector Type B:Free End; No. of Positions:4Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 12N2558 |
| Product Name | Sensor Cable Assembly; Cable Length Metric Molex |
| Cable Length | 6.56 ft (20 dm) |