Molex Mc 12P Fr 12In 16/1 Pvc Molex 3R2004A20A120

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Mc 12P Fr 12In 16/1 Pvc Molex - 77AC8309 - Newark, An Avnet Company
Chicago, IL, United States
Mc 12P Fr 12In 16/1 Pvc Molex
77AC8309
Mc 12P Fr 12In 16/1 Pvc Molex 77AC8309
MC 12P FR 12IN 16/1 PVC

MC 12P FR 12IN 16/1 PVC

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3R2004A20A120 77AC8309
Product Name Mc 12P Fr 12In 16/1 Pvc Molex
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
IEC Connectors - 1894738 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Mounting Panel mount
View Details
2 suppliers
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details