Molex Pluggable Terminal Blocks 39990-0412

Description
Pluggable Terminal Blocks NEO 5.0mm PCB Hdr S9 dr S99 Sty 15 CKT 12
Datasheet
Description
Pluggable Terminal Blocks NEO 5.0mm PCB Hdr S9 dr S99 Sty 15 CKT 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39990-0412 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39990-0412
Pluggable Terminal Blocks 39990-0412
Pluggable Terminal Blocks NEO 5.0mm PCB Hdr S9 dr S99 Sty 15 CKT 12

Pluggable Terminal Blocks NEO 5.0mm PCB Hdr S9 dr S99 Sty 15 CKT 12

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39990-0412
Product Name Pluggable Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 12
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.166 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2432 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers