Molex Pluggable Terminal Blocks 39990-0410

Description
Pluggable Terminal Blocks NEO 5.0mm PCB Hdr S9 Hdr S99 Sty15 Ckt 10
Datasheet
Description
Pluggable Terminal Blocks NEO 5.0mm PCB Hdr S9 Hdr S99 Sty15 Ckt 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39990-0410 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39990-0410
Pluggable Terminal Blocks 39990-0410
Pluggable Terminal Blocks NEO 5.0mm PCB Hdr S9 Hdr S99 Sty15 Ckt 10

Pluggable Terminal Blocks NEO 5.0mm PCB Hdr S9 Hdr S99 Sty15 Ckt 10

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39990-0410
Product Name Pluggable Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 10
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2841.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Fuse terminal block - 2002-1981/1000-414 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers