Molex Pluggable Terminal Blocks 39990-0406

Description
Pluggable Terminal Blocks NEO 5.0mm PCB Hdr S9 dr S99 Sty 15 Ckt 06
Datasheet
Description
Pluggable Terminal Blocks NEO 5.0mm PCB Hdr S9 dr S99 Sty 15 Ckt 06
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39990-0406 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39990-0406
Pluggable Terminal Blocks 39990-0406
Pluggable Terminal Blocks NEO 5.0mm PCB Hdr S9 dr S99 Sty 15 Ckt 06

Pluggable Terminal Blocks NEO 5.0mm PCB Hdr S9 dr S99 Sty 15 Ckt 06

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39990-0406
Product Name Pluggable Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 6
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 97.02 – Socket with screw (box clamp) terminals - 9702 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2847.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Double-deck terminal block - Component Terminal Block with Diode - 2002-2213/1000-488 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers