Molex Pluggable Terminal Blocks 39990-0402

Description
Pluggable Terminal Blocks NEO 5.00mm PCB Hdr S Hdr S99 Sty15 Ckt 02
Datasheet
Description
Pluggable Terminal Blocks NEO 5.00mm PCB Hdr S Hdr S99 Sty15 Ckt 02
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39990-0402 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39990-0402
Pluggable Terminal Blocks 39990-0402
Pluggable Terminal Blocks NEO 5.00mm PCB Hdr S Hdr S99 Sty15 Ckt 02

Pluggable Terminal Blocks NEO 5.00mm PCB Hdr S Hdr S99 Sty15 Ckt 02

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39990-0402
Product Name Pluggable Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 2
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2844.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Double-deck terminal block - Shield terminal block - Through terminal block - 2002-2458 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details