Molex Pluggable Terminal Blocks 39990-0309

Description
Pluggable Terminal Blocks SR BTS PLUG 9 ASY DE BTS PLUG 9 ASY DELTA
Datasheet
Description
Pluggable Terminal Blocks SR BTS PLUG 9 ASY DE BTS PLUG 9 ASY DELTA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39990-0309 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39990-0309
Pluggable Terminal Blocks 39990-0309
Pluggable Terminal Blocks SR BTS PLUG 9 ASY DE BTS PLUG 9 ASY DELTA

Pluggable Terminal Blocks SR BTS PLUG 9 ASY DE BTS PLUG 9 ASY DELTA

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39990-0309
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 9
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.909 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6640-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details