TERM BLOCK PLUG 2POS 5.08MM
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | WM12983-ND |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | Free Hanging (In-Line) |
| Termination Options | Screw Clamp |
| Features | Terminal Plug; Locking Ramp |
| Operating Temperature | 110 C (230 F) |
| Terminal Block Type | Single Feed Through |