Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TERMINAL BLOCKS
MOLEX
39980-1302 -- PLUGGABLE TERMINAL BLOCKS
Molex
Pluggable Terminal Blocks
39980-1302
Description
Pluggable Terminal Blocks PLUG-5.08MM SR 2PC 2CIR
VAST STOCK CO., LIMITED
Done
Datasheet
Description
Pluggable Terminal Blocks PLUG-5.08MM SR 2PC 2CIR
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39980-1302
Pluggable Terminal Blocks
39980-1302
Pluggable Terminal Blocks PLUG-5.08MM SR 2PC 2CIR
Pluggable Terminal Blocks PLUG-5.08MM SR 2PC 2CIR
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Terminal Blocks
Product Number
39980-1302
Product Name
Pluggable Terminal Blocks
Termination Options
Screw Clamp; Screw
Unlock Full Specs
to access all available technical data
Similar Products
Aratas America LLC
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors
XW4M-04D1-H1DS
Specs
Mounting Options
PCB
# of Contacts
4
Contacts Pitch
3.50 mm (0.14 inches)
View Details
2
suppliers
Finder S.p.A. con unico socio
Type 95.85 - Screw terminal (Box clamp) socket
9585
Specs
Termination Options
Screw Clamp; Clamp
Approvals
EAC-1, ukca, cRUus
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details
Keystone Electronics Corp.
Terminals - Screw Connectors
7761-5
Specs
Mounting Options
PCB
Termination Options
Solder
View Details
Interpower
Terminal Block for 5 Wire Cable
82021040
Specs
Operating Temperature
-35 to 105 C (-31 to 221 F)
# of Contacts
5
Body Material
Polyamide 6.6
View Details