Molex Pluggable Terminal Blocks 39980-0405

Description
Pluggable Terminal Blocks 5.08MM 5CKT SMT LOCKING HEADER
Datasheet
Description
Pluggable Terminal Blocks 5.08MM 5CKT SMT LOCKING HEADER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39980-0405 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39980-0405
Pluggable Terminal Blocks 39980-0405
Pluggable Terminal Blocks 5.08MM 5CKT SMT LOCKING HEADER

Pluggable Terminal Blocks 5.08MM 5CKT SMT LOCKING HEADER

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39980-0405
Product Name Pluggable Terminal Blocks
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 5
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546842-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 10
View Details
3 suppliers
Through terminal block - 2004-1202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Standard Terminal Blocks - 4879513 - RS Components, Ltd.
Specs
Termination Options Screw Clamp; Screw down
Approvals RoHS Compliant
Body Material Thermoplastic
View Details