Molex Pluggable Terminal Blocks 39980-0324

Description
Pluggable Terminal Blocks SR BTS PLUG 24 ASY D TS PLUG 24 ASY DELTA
Datasheet
Description
Pluggable Terminal Blocks SR BTS PLUG 24 ASY D TS PLUG 24 ASY DELTA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39980-0324 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39980-0324
Pluggable Terminal Blocks 39980-0324
Pluggable Terminal Blocks SR BTS PLUG 24 ASY D TS PLUG 24 ASY DELTA

Pluggable Terminal Blocks SR BTS PLUG 24 ASY D TS PLUG 24 ASY DELTA

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39980-0324
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Pluggable Terminal Blocks - CVFXX0D1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Double-deck terminal block - Carrier terminal block - 2002-2667 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details