Molex Pluggable Terminal Blocks 39980-0323

Description
Pluggable Terminal Blocks SR BTS PLUG 23 ASY D TS PLUG 23 ASY DELTA
Datasheet
Description
Pluggable Terminal Blocks SR BTS PLUG 23 ASY D TS PLUG 23 ASY DELTA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39980-0323 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39980-0323
Pluggable Terminal Blocks 39980-0323
Pluggable Terminal Blocks SR BTS PLUG 23 ASY D TS PLUG 23 ASY DELTA

Pluggable Terminal Blocks SR BTS PLUG 23 ASY D TS PLUG 23 ASY DELTA

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39980-0323
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 1-1546019-6-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Terminal Block Type Single Feed Through
View Details
Triple-deck terminal block - Component Terminal Block with Diode - 2002-3211/1000-675 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers