Molex Pluggable Terminal Blocks 39980-0321

Description
Pluggable Terminal Blocks SR BTS PLUG 21 ASY D TS PLUG 21 ASY DELTA
Datasheet
Description
Pluggable Terminal Blocks SR BTS PLUG 21 ASY D TS PLUG 21 ASY DELTA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39980-0321 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39980-0321
Pluggable Terminal Blocks 39980-0321
Pluggable Terminal Blocks SR BTS PLUG 21 ASY D TS PLUG 21 ASY DELTA

Pluggable Terminal Blocks SR BTS PLUG 21 ASY D TS PLUG 21 ASY DELTA

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39980-0321
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.P4 - socket with Push-in terminals - 94P4 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.107 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Actuator supply terminal block - 2000-5377/101-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details