Molex Pluggable Terminal Blocks 39980-0310

Description
Pluggable Terminal Blocks 5.08MM EURO PLG 10P VT
Datasheet
Description
Pluggable Terminal Blocks 5.08MM EURO PLG 10P VT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39980-0310 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39980-0310
Pluggable Terminal Blocks 39980-0310
Pluggable Terminal Blocks 5.08MM EURO PLG 10P VT

Pluggable Terminal Blocks 5.08MM EURO PLG 10P VT

Buy Now Datasheet
Terminal Block NEO 5.08mm TB Plug S98 Sty09 Ckt 10 - 70191544 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block NEO 5.08mm TB Plug S98 Sty09 Ckt 10
70191544
Terminal Block NEO 5.08mm TB Plug S98 Sty09 Ckt 10 70191544
Electrical: Voltage: 300 V; Max. Current: 10 A; Insulation Resistance: >5000 Megaohms Features: 2 to 24 Circuits High Reliability Dual Beam Female Contact Provides Repeatable, Gas-Tight Connection Plug and Header Positive Latching System Prevents Plug Movement, Freeing Hands for Easy Termination Polarizing Feature Eliminates Potential Mismating and Facilitates Blind-Mating

Electrical: Voltage: 300 V; Max. Current: 10 A; Insulation Resistance: >5000 Megaohms Features:

  • 2 to 24 Circuits
  • High Reliability Dual Beam Female Contact Provides Repeatable, Gas-Tight Connection
  • Plug and Header Positive Latching System Prevents Plug Movement, Freeing Hands for Easy Termination
  • Polarizing Feature Eliminates Potential Mismating and Facilitates Blind-Mating
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 39980-0310 70191544
Product Name Pluggable Terminal Blocks Terminal Block NEO 5.08mm TB Plug S98 Sty09 Ckt 10
Termination Options Screw Clamp; Screw
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 10
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.157 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Blocks - Wire to Board - 2946-2086-1112/300-000-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Type 94.94 - Screw terminal (Box clamp) socket - 9494 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details