Molex Terminal Block NEO 5.08mm TB Plug S98 Sty09 Ckt 09 39980-0309

Description
Electrical: Voltage: 300 V; Max. Current: 10 A; Insulation Resistance: >5000 Megaohms Features: 2 to 24 Circuits High Reliability Dual Beam Female Contact Provides Repeatable, Gas-Tight Connection Plug and Header Positive Latching System Prevents Plug Movement, Freeing Hands for Easy Termination Polarizing Feature Eliminates Potential Mismating and Facilitates Blind-Mating
Datasheet
Description
Electrical: Voltage: 300 V; Max. Current: 10 A; Insulation Resistance: >5000 Megaohms Features: 2 to 24 Circuits High Reliability Dual Beam Female Contact Provides Repeatable, Gas-Tight Connection Plug and Header Positive Latching System Prevents Plug Movement, Freeing Hands for Easy Termination Polarizing Feature Eliminates Potential Mismating and Facilitates Blind-Mating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block NEO 5.08mm TB Plug S98 Sty09 Ckt 09 - 70191543 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block NEO 5.08mm TB Plug S98 Sty09 Ckt 09
70191543
Terminal Block NEO 5.08mm TB Plug S98 Sty09 Ckt 09 70191543
Electrical: Voltage: 300 V; Max. Current: 10 A; Insulation Resistance: >5000 Megaohms Features: 2 to 24 Circuits High Reliability Dual Beam Female Contact Provides Repeatable, Gas-Tight Connection Plug and Header Positive Latching System Prevents Plug Movement, Freeing Hands for Easy Termination Polarizing Feature Eliminates Potential Mismating and Facilitates Blind-Mating

Electrical: Voltage: 300 V; Max. Current: 10 A; Insulation Resistance: >5000 Megaohms Features:

  • 2 to 24 Circuits
  • High Reliability Dual Beam Female Contact Provides Repeatable, Gas-Tight Connection
  • Plug and Header Positive Latching System Prevents Plug Movement, Freeing Hands for Easy Termination
  • Polarizing Feature Eliminates Potential Mismating and Facilitates Blind-Mating
Supplier's Site
Pluggable Terminal Blocks - 39980-0309 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39980-0309
Pluggable Terminal Blocks 39980-0309
Pluggable Terminal Blocks SR BTS PLUG 9 ASY DE BTS PLUG 9 ASY DELTA

Pluggable Terminal Blocks SR BTS PLUG 9 ASY DE BTS PLUG 9 ASY DELTA

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 70191543 39980-0309
Product Name Terminal Block NEO 5.08mm TB Plug S98 Sty09 Ckt 09 Pluggable Terminal Blocks
Mounting Options PCB
Termination Options Screw Clamp; Screw
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 9
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-05D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Type 93.61 - Screw terminal socket - 9361 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, IMQ-grande, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Thru-Hole Turret Terminal Board - 15502 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 12
Body Material Glass Epoxy
View Details
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details