TERM BLK 5P SIDE ENT 10.16MM PCB
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | WM12914-ND |
| Product Name | Terminal Blocks - Wire to Board |
| Mounting Options | PCB |
| Operating Temperature | -40 to 130 C (-40 to 266 F) |
| # of Contacts | 5 |
| Contacts Pitch | 10.16 mm (0.40 inches) |