Molex Fixed Terminal Blocks 39970-0311

Description
Fixed Terminal Blocks SR BTS 10.16MM 11ASY 6MM 11ASY VERT40 AMP
Datasheet
Description
Fixed Terminal Blocks SR BTS 10.16MM 11ASY 6MM 11ASY VERT40 AMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39970-0311 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39970-0311
Fixed Terminal Blocks 39970-0311
Fixed Terminal Blocks SR BTS 10.16MM 11ASY 6MM 11ASY VERT40 AMP

Fixed Terminal Blocks SR BTS 10.16MM 11ASY 6MM 11ASY VERT40 AMP

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39970-0311
Product Name Fixed Terminal Blocks
Mounting Options PCB
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 11
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.72 - Screw terminal (Plate clamp) socket - 9472 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.115 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2000-2201/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details