Molex Fixed Terminal Blocks 39970-0303

Description
Fixed Terminal Blocks SR BTS 10.16MM 3 ASY S 10.16MM 3 ASY VERT
Datasheet
Description
Fixed Terminal Blocks SR BTS 10.16MM 3 ASY S 10.16MM 3 ASY VERT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39970-0303 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39970-0303
Fixed Terminal Blocks 39970-0303
Fixed Terminal Blocks SR BTS 10.16MM 3 ASY S 10.16MM 3 ASY VERT

Fixed Terminal Blocks SR BTS 10.16MM 3 ASY S 10.16MM 3 ASY VERT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39970-0303
Product Name Fixed Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 3
Contacts Pitch 10.16 mm (0.40 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15236 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 50
Body Material Glass Epoxy
View Details
2 suppliers
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4H-12A1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - 2847.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details