Molex Fixed Terminal Blocks 39970-0110

Description
Fixed Terminal Blocks 10.16mm Hi-Pwr 60A S97 STY 05 CKT10
Datasheet
Description
Fixed Terminal Blocks 10.16mm Hi-Pwr 60A S97 STY 05 CKT10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39970-0110 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39970-0110
Fixed Terminal Blocks 39970-0110
Fixed Terminal Blocks 10.16mm Hi-Pwr 60A S97 STY 05 CKT10

Fixed Terminal Blocks 10.16mm Hi-Pwr 60A S97 STY 05 CKT10

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39970-0110
Product Name Fixed Terminal Blocks
Mounting Options PCB
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 10
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing 45 Degree Wire Entry Wire-to-Board Connections - 30.67 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Disconnect terminal block - 2002-1674 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Type 90.26 - socket with plate clamp terminals - 9026 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details