Molex Fixed Terminal Blocks 39970-0107

Description
Fixed Terminal Blocks SR BTS 10.16MM 7 ASY 6MM 7 ASY VERT60 AMP
Datasheet
Description
Fixed Terminal Blocks SR BTS 10.16MM 7 ASY 6MM 7 ASY VERT60 AMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39970-0107 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39970-0107
Fixed Terminal Blocks 39970-0107
Fixed Terminal Blocks SR BTS 10.16MM 7 ASY 6MM 7 ASY VERT60 AMP

Fixed Terminal Blocks SR BTS 10.16MM 7 ASY 6MM 7 ASY VERT60 AMP

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39970-0107
Product Name Fixed Terminal Blocks
Mounting Options PCB
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 7
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.104 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Through terminal block - 2001-1205 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details