Molex Fixed Terminal Blocks 39970-0103

Description
Fixed Terminal Blocks 10.16MM PCB TERM BLK
Datasheet
Description
Fixed Terminal Blocks 10.16MM PCB TERM BLK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39970-0103 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39970-0103
Fixed Terminal Blocks 39970-0103
Fixed Terminal Blocks 10.16MM PCB TERM BLK

Fixed Terminal Blocks 10.16MM PCB TERM BLK

Buy Now Datasheet
Tb, Wire To Brd, 3Pos, 6Awg; Pitch Spacing Molex - 72K2143 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 6Awg; Pitch Spacing Molex
72K2143
Tb, Wire To Brd, 3Pos, 6Awg; Pitch Spacing Molex 72K2143
TB, WIRE TO BRD, 3POS, 6AWG; Pitch Spacing:10.16mm; No. of Positions:3Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:60A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BRD, 3POS, 6AWG; Pitch Spacing:10.16mm; No. of Positions:3Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:60A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 39970-0103 72K2143
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 3Pos, 6Awg; Pitch Spacing Molex
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 3
Contacts Pitch 10.16 mm (0.40 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.27 - Socket with plate clamp terminals - 9027 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Component Terminal Block with Diode - 2001-1211/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details