Fixed Terminal Blocks 10.16MM HI POWER 2P
Fixed Terminal Blocks 10.16MM HI POWER 2P
| ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 39970-0102 | 39970-0102 |
| Product Name | Terminal Blocks | Fixed Terminal Blocks |
| Termination Options | Screw Clamp; Screw | |
| Approvals | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Fixed Terminal Blocks | |
| # of Contacts | 2 | |
| Contacts Pitch | 10.16 mm (0.40 inches) |