Manufacturer: Molex, LLC
Win Source Part Number: 855863-39970-0102
Series: *
Package: Bag
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 85369010
Connector
TB, WIRE TO BRD, 2POS, 6AWG; Pitch Spacing:10.16mm; No. of Positions:2Positions
SR BTS 10.16MM 2 ASY VERT60 AMP ROHS COMPLIANT: YES
| Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 855863-39970-0102 | 39970-0102 | 01C6678 | 03N7424 |
| Product Name | Terminal Blocks - 39970-0102 | Tb, Wire To Brd, 2Pos, 6Awg; Pitch Spacing Molex | Sr Bts 10.16Mm 2 Asy Vert60 Amp Rohs Compliant Molex | |
| Voltage Rating | 300 volts |