TERM BLK 4POS SIDE ENTRY 8MM PCB
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | WM13978-ND |
| Product Name | Terminal Blocks - Wire to Board |
| Mounting Options | PCB |
| Operating Temperature | -40 to 130 C (-40 to 266 F) |
| # of Contacts | 4 |
| Contacts Pitch | 8.00 mm (0.32 inches) |