Molex Fixed Terminal Blocks 39950-0113

Description
Fixed Terminal Blocks SR BTS 8MM VERT 13 A VERT 13 ASY 20 AMP
Datasheet
Description
Fixed Terminal Blocks SR BTS 8MM VERT 13 A VERT 13 ASY 20 AMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39950-0113 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39950-0113
Fixed Terminal Blocks 39950-0113
Fixed Terminal Blocks SR BTS 8MM VERT 13 A VERT 13 ASY 20 AMP

Fixed Terminal Blocks SR BTS 8MM VERT 13 A VERT 13 ASY 20 AMP

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39950-0113
Product Name Fixed Terminal Blocks
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 13
Contacts Pitch 8.00 mm (0.31 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - CIFXX0M5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Through terminal block - 2001-1401/000-053 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details