Molex Fixed Terminal Blocks 39950-0107

Description
Fixed Terminal Blocks 8.00MM 7CKT VRT
Datasheet
Description
Fixed Terminal Blocks 8.00MM 7CKT VRT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39950-0107 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39950-0107
Fixed Terminal Blocks 39950-0107
Fixed Terminal Blocks 8.00MM 7CKT VRT

Fixed Terminal Blocks 8.00MM 7CKT VRT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39950-0107
Product Name Fixed Terminal Blocks
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 7
Contacts Pitch 8.00 mm (0.31 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.907 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Triple-deck terminal block - Ground terminal block - 2002-3237 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers