Molex Fixed Terminal Blocks 39950-0105

Description
Fixed Terminal Blocks 8.0mm Hi-Pwr 20A S95 STY 05 CKT05
Datasheet
Description
Fixed Terminal Blocks 8.0mm Hi-Pwr 20A S95 STY 05 CKT05
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39950-0105 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39950-0105
Fixed Terminal Blocks 39950-0105
Fixed Terminal Blocks 8.0mm Hi-Pwr 20A S95 STY 05 CKT05

Fixed Terminal Blocks 8.0mm Hi-Pwr 20A S95 STY 05 CKT05

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39950-0105
Product Name Fixed Terminal Blocks
Mounting Options PCB
Termination Options Screw Clamp; Screw
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 5
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.05 - socket with screw (box clamp) terminals - 9505 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, cRUus, ukca, CSA, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Quadruple-deck terminal block - Through terminal block - 2002-4141 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details