Pluggable Terminal Blocks PLUG FWE EMATE 24 AS EMATE 24 ASY BLK GLD
TERMINAL BLOCK, PLUGGABLE, 24POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:24Position
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 39941-0724 | 01J8074 |
| Product Name | Pluggable Terminal Blocks | Terminal Block, Pluggable, 24Pos, 12Awg; Pitch Spacing Molex |
| Termination Options | Screw Clamp; Screw | |
| Approvals | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Pluggable Terminal Blocks | |
| # of Contacts | 24 | |
| Contacts Pitch | 5.08 mm (0.20 inches) |