Molex Pluggable Terminal Blocks 39940-0617

Description
Pluggable Terminal Blocks PLUG RWE EMATE 17 AS RWE EMATE 17 ASY BLK
Datasheet
Description
Pluggable Terminal Blocks PLUG RWE EMATE 17 AS RWE EMATE 17 ASY BLK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39940-0617 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39940-0617
Pluggable Terminal Blocks 39940-0617
Pluggable Terminal Blocks PLUG RWE EMATE 17 AS RWE EMATE 17 ASY BLK

Pluggable Terminal Blocks PLUG RWE EMATE 17 AS RWE EMATE 17 ASY BLK

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39940-0617
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 17
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail,12Mm; No. Of Positions Entrelec Te Connectivity - 06WX5620 - Newark, An Avnet Company
Specs
North American 18 to 6 AWG
Voltage Rating 800 volts
Current Rating 85 amps
View Details
Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
Through terminal block - 2001-1202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers