Molex Pluggable Terminal Blocks 39940-0609

Description
Pluggable Terminal Blocks PLUG RWE EMATE 9 ASY RWE EMATE 9 ASY BLK
Datasheet
Description
Pluggable Terminal Blocks PLUG RWE EMATE 9 ASY RWE EMATE 9 ASY BLK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39940-0609 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39940-0609
Pluggable Terminal Blocks 39940-0609
Pluggable Terminal Blocks PLUG RWE EMATE 9 ASY RWE EMATE 9 ASY BLK

Pluggable Terminal Blocks PLUG RWE EMATE 9 ASY RWE EMATE 9 ASY BLK

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39940-0609
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.94 - Screw terminal (Box clamp) socket - 9494 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Shield terminal block - 2002-6308 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers