Molex Pluggable Terminal Blocks 39940-0607

Description
Pluggable Terminal Blocks PLUG RWE EMATE 7 ASY BLK
Datasheet
Description
Pluggable Terminal Blocks PLUG RWE EMATE 7 ASY BLK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39940-0607 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39940-0607
Pluggable Terminal Blocks 39940-0607
Pluggable Terminal Blocks PLUG RWE EMATE 7 ASY BLK

Pluggable Terminal Blocks PLUG RWE EMATE 7 ASY BLK

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39940-0607
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.208 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
4 suppliers
Sensor supply terminal block - 2000-5352/1102-953 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers