Pluggable Terminal Blocks PLUG FWE 5.08MM EMAT FWE 5.08MM EMATE-E 1
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 39940-0516 |
| Product Name | Pluggable Terminal Blocks |
| Termination Options | Screw Clamp; Screw |
| Approvals | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Pluggable Terminal Blocks |
| # of Contacts | 16 |
| Contacts Pitch | 5.08 mm (0.20 inches) |