Molex Pluggable Terminal Blocks 39940-0324

Description
Pluggable Terminal Blocks 5.08MM EUROMATE 24P
Datasheet
Description
Pluggable Terminal Blocks 5.08MM EUROMATE 24P
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39940-0324 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39940-0324
Pluggable Terminal Blocks 39940-0324
Pluggable Terminal Blocks 5.08MM EUROMATE 24P

Pluggable Terminal Blocks 5.08MM EUROMATE 24P

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39940-0324
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 24
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0154000111 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Terminals - 2204.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Shield terminal block - 2002-1208 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details