Molex Pluggable Terminal Blocks 39940-0321

Description
Pluggable Terminal Blocks PLUG FWE 5.08MM EMAT FWE 5.08MM EMATE 21
Datasheet
Description
Pluggable Terminal Blocks PLUG FWE 5.08MM EMAT FWE 5.08MM EMATE 21
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39940-0321 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39940-0321
Pluggable Terminal Blocks 39940-0321
Pluggable Terminal Blocks PLUG FWE 5.08MM EMAT FWE 5.08MM EMATE 21

Pluggable Terminal Blocks PLUG FWE 5.08MM EMAT FWE 5.08MM EMATE 21

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39940-0321
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 21
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7693-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-02A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - 2841.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details