Molex Standard Terminal Block; Product Range Molex 39940-0312

Description
Standard Terminal Block; Product Range:39940 Series; No. of Contacts:12Contacts; Pitch Spacing:5.08mm; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
Standard Terminal Block; Product Range:39940 Series; No. of Contacts:12Contacts; Pitch Spacing:5.08mm; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Block; Product Range Molex - 91F3165 - Newark, An Avnet Company
Chicago, IL, United States
Standard Terminal Block; Product Range Molex
91F3165
Standard Terminal Block; Product Range Molex 91F3165
Standard Terminal Block; Product Range:39940 Series; No. of Contacts:12Contacts; Pitch Spacing:5.08mm; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Standard Terminal Block; Product Range:39940 Series; No. of Contacts:12Contacts; Pitch Spacing:5.08mm; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91F3165
Product Name Standard Terminal Block; Product Range Molex
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini SAS 26P/36P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details