Molex Pluggable Terminal Blocks 39940-0221

Description
Pluggable Terminal Blocks PLUG RWE 5.08MM EMAT RWE 5.08MM EMATE 21
Datasheet
Description
Pluggable Terminal Blocks PLUG RWE 5.08MM EMAT RWE 5.08MM EMATE 21
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39940-0221 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39940-0221
Pluggable Terminal Blocks 39940-0221
Pluggable Terminal Blocks PLUG RWE 5.08MM EMAT RWE 5.08MM EMATE 21

Pluggable Terminal Blocks PLUG RWE 5.08MM EMAT RWE 5.08MM EMATE 21

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39940-0221
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 21
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.21 - Socket with box clamp terminals - 9021 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; EAC-1, CSA, CE-2, IMQ-grande, cRUus, VDE, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Double-deck terminal block - Through terminal block - 2000-2233 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers