Molex Standard Terminal Block; Product Range Molex 39940-0205

Description
Standard Terminal Block; Product Range:-; Terminal Block Clamp Type:Eurostyle pluggable PC board RoHS Compliant: Yes
Datasheet
Description
Standard Terminal Block; Product Range:-; Terminal Block Clamp Type:Eurostyle pluggable PC board RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Block; Product Range Molex - 91F3151 - Newark, An Avnet Company
Chicago, IL, United States
Standard Terminal Block; Product Range Molex
91F3151
Standard Terminal Block; Product Range Molex 91F3151
Standard Terminal Block; Product Range:-; Terminal Block Clamp Type:Eurostyle pluggable PC board RoHS Compliant: Yes

Standard Terminal Block; Product Range:-; Terminal Block Clamp Type:Eurostyle pluggable PC board RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Blocks - 39940-0205 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39940-0205
Pluggable Terminal Blocks 39940-0205
Pluggable Terminal Blocks PLUG RWE 5.08MM EMAT RWE 5.08MM EMATE 5 A

Pluggable Terminal Blocks PLUG RWE 5.08MM EMAT RWE 5.08MM EMATE 5 A

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 91F3151 39940-0205
Product Name Standard Terminal Block; Product Range Molex Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 5
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Component Terminal Block with Diode - 2004-1211/1000-401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details