Standard Terminal Block; Product Range:-; Terminal Block Clamp Type:Eurostyle pluggable PC board RoHS Compliant: Yes
Pluggable Terminal Blocks PLUG RWE 5.08MM EMAT RWE 5.08MM EMATE 4 A
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 91F3150 | 39940-0204 |
| Product Name | Standard Terminal Block; Product Range Molex | Pluggable Terminal Blocks |
| Termination Options | Screw Clamp; Screw | |
| Approvals | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Pluggable Terminal Blocks | |
| # of Contacts | 4 | |
| Contacts Pitch | 5.08 mm (0.20 inches) |