Molex Pluggable Terminal Blocks 39930-0513

Description
Pluggable Terminal Blocks PLUG FWE 3.81MM EMAT FWE 3.81MM EMATE-E 1
Datasheet
Description
Pluggable Terminal Blocks PLUG FWE 3.81MM EMAT FWE 3.81MM EMATE-E 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39930-0513 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39930-0513
Pluggable Terminal Blocks 39930-0513
Pluggable Terminal Blocks PLUG FWE 3.81MM EMAT FWE 3.81MM EMATE-E 1

Pluggable Terminal Blocks PLUG FWE 3.81MM EMAT FWE 3.81MM EMATE-E 1

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39930-0513
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 13
Contacts Pitch 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Single Row and Tri-Barrier Blocks - FTB-704-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Double-deck terminal block - Shield terminal block - Through terminal block - 2002-2218 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers